KIT CONTENTS (52) SOCKET AND ACCESSORIES, (21) WRENCH, (8) STRIKING AND STRUCK TOOLS, (5) PLIER, (3) SCREWDRIVER, (3) MISCELLANEOUS TOOLS
NUMBER OF PIECES 92
TYPE HEAVY EQUIPMENT SET
PROTO. BRAND
WEIGHT 85 LB
Proto® Industrial Tools
Done
Description
KIT CONTENTS (52) SOCKET AND ACCESSORIES, (21) WRENCH, (8) STRIKING AND STRUCK TOOLS, (5) PLIER, (3) SCREWDRIVER, (3) MISCELLANEOUS TOOLS
NUMBER OF PIECES 92
TYPE HEAVY EQUIPMENT SET
PROTO. BRAND
WEIGHT 85 LB
Datasheet
Datasheet Summary Powered by GS/AI
The Proto Industrial Tools Master Tool Kit, part number J98310, includes a total of 92 pieces designed for heavy equipment applications. It features a range of tools including 52 sockets and accessories, 21 wrenches, 8 striking and struck tools, 5 pliers, 3 screwdrivers, and 3 miscellaneous tools. The kit is suitable for fastener sizes ranging from 5/16" to 2-1/4" and includes drive tools in 3/8", 1/2", and 3/4" sizes. The total weight of the kit is 77.0 lbs, making it a robust option for various engineering tasks.
Datasheet Summary Powered by GS/AI
The Proto Industrial Tools Master Tool Kit, part number J98310, includes a total of 92 pieces designed for heavy equipment applications. It features a range of tools including 52 sockets and accessories, 21 wrenches, 8 striking and struck tools, 5 pliers, 3 screwdrivers, and 3 miscellaneous tools. The kit is suitable for fastener sizes ranging from 5/16" to 2-1/4" and includes drive tools in 3/8", 1/2", and 3/4" sizes. The total weight of the kit is 77.0 lbs, making it a robust option for various engineering tasks.
KIT CONTENTS (52) SOCKET AND ACCESSORIES, (21) WRENCH, (8) STRIKING AND STRUCK TOOLS, (5) PLIER, (3) SCREWDRIVER, (3) MISCELLANEOUS TOOLS
NUMBER OF PIECES 92
TYPE HEAVY EQUIPMENT SET
PROTO. BRAND
WEIGHT 85 LB
KIT CONTENTS (52) SOCKET AND ACCESSORIES, (21) WRENCH, (8) STRIKING AND STRUCK TOOLS, (5) PLIER, (3) SCREWDRIVER, (3) MISCELLANEOUS TOOLS