Proto® Industrial Tools SCREWDRIVER J9651C

Description
PHILLIPS TYPE CHROME PLATED FINISH 5.8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #0 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 5.8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #0 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9651C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9651C
SCREWDRIVER J9651C
PHILLIPS TYPE CHROME PLATED FINISH 5.8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #0 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 5.8 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • #0 TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9651C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #0
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - J341/4 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Crosshead
Overall Length 4.75 inch (121 mm)
View Details
Screwdriver Bit Sets - 8883639 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Hex; Torx, Phillips, Hex, Pozidriv
Shaft Material Chrome Vanadium Steel, Molybdenum Steel
View Details