Proto® Industrial Tools SCREWDRIVER J9648C

Description
SLOTTED TYPE CHROME PLATED FINISH 27 INCH OVERALL LENGTH 18 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 5/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.43 INCH DIA X 9 INCH L
Datasheet
Description
SLOTTED TYPE CHROME PLATED FINISH 27 INCH OVERALL LENGTH 18 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 5/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.43 INCH DIA X 9 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9648C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9648C
SCREWDRIVER J9648C
SLOTTED TYPE CHROME PLATED FINISH 27 INCH OVERALL LENGTH 18 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 5/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.43 INCH DIA X 9 INCH L
  • SLOTTED TYPE
  • CHROME PLATED FINISH
  • 27 INCH OVERALL LENGTH
  • 18 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • HEAT TREATED PROCESS
  • 5/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.43 INCH DIA X 9 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9648C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 5/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore Preset Pro Torque Screwdriver - 065500 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 0.2000 to 1.5 In-lbs (0.2306 to 1.73 kg-cm)
View Details