Proto® Industrial Tools Screwdriver J9482

Description
PHILLIPS TYPE 6-3/4 INCH OVERALL LENGTH 6-3/4 OVERALL LENGTH - FRACTIONAL 6.75 OVERALL LENGTH - DECIMAL 3 INCH SHANK LENGTH 3 SHANK LENGTH - DECIMAL 3 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE #1 TIP SIZE CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL ERGONOMICS[T] BRAND OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 6-3/4 INCH OVERALL LENGTH 6-3/4 OVERALL LENGTH - FRACTIONAL 6.75 OVERALL LENGTH - DECIMAL 3 INCH SHANK LENGTH 3 SHANK LENGTH - DECIMAL 3 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE #1 TIP SIZE CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL ERGONOMICS[T] BRAND OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J9482 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J9482
Screwdriver J9482
PHILLIPS TYPE 6-3/4 INCH OVERALL LENGTH 6-3/4 OVERALL LENGTH - FRACTIONAL 6.75 OVERALL LENGTH - DECIMAL 3 INCH SHANK LENGTH 3 SHANK LENGTH - DECIMAL 3 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE #1 TIP SIZE CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL ERGONOMICS[T] BRAND OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 6-3/4 INCH OVERALL LENGTH
  • 6-3/4 OVERALL LENGTH - FRACTIONAL
  • 6.75 OVERALL LENGTH - DECIMAL
  • 3 INCH SHANK LENGTH
  • 3 SHANK LENGTH - DECIMAL
  • 3 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • CUSHION GRIP HANDLE STYLE
  • #1 TIP SIZE
  • CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL
  • ERGONOMICS[T] BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9482
Product Name Screwdriver
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #1
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore Ergo Quickset Adjustable Torque Screwdriver - 060100 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Features Interchangable Head
View Details