Proto® Industrial Tools Screwdriver J9406

Description
SLOTTED TYPE 10-11/32 INCH OVERALL LENGTH 10-11/32 OVERALL LENGTH - FRACTIONAL 10.3438 OVERALL LENGTH - DECIMAL 6 INCH SHANK LENGTH 6 SHANK LENGTH - DECIMAL 6 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE 5/16 INCH W TIP SIZE CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 10-11/32 INCH OVERALL LENGTH 10-11/32 OVERALL LENGTH - FRACTIONAL 10.3438 OVERALL LENGTH - DECIMAL 6 INCH SHANK LENGTH 6 SHANK LENGTH - DECIMAL 6 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE 5/16 INCH W TIP SIZE CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J9406 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J9406
Screwdriver J9406
SLOTTED TYPE 10-11/32 INCH OVERALL LENGTH 10-11/32 OVERALL LENGTH - FRACTIONAL 10.3438 OVERALL LENGTH - DECIMAL 6 INCH SHANK LENGTH 6 SHANK LENGTH - DECIMAL 6 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE 5/16 INCH W TIP SIZE CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 10-11/32 INCH OVERALL LENGTH
  • 10-11/32 OVERALL LENGTH - FRACTIONAL
  • 10.3438 OVERALL LENGTH - DECIMAL
  • 6 INCH SHANK LENGTH
  • 6 SHANK LENGTH - DECIMAL
  • 6 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • CUSHION GRIP HANDLE STYLE
  • 5/16 INCH W TIP SIZE
  • CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9406
Product Name Screwdriver
Type Standard Screwdriver
Drive Type Slotted
Drive Details 5/16 INCH W
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details
Gedore Preset Pro Torque Screwdriver - 065500 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 0.2000 to 1.5 In-lbs (0.2306 to 1.73 kg-cm)
View Details