Proto® Industrial Tools Screwdriver Set J88819

Description
COMBINATION SCREWDRIVER SET TYPE 19 PIECE(S) RUBBER HANDLE MATERIAL PROTO[R] BRAND SET CONTENTS (7) PHILLIPS SCREWDRIVER, (5) STANDARD SCREWDRIVER, (5) CABINET SCREWDRIVER, (1) STUBBY STANDARD SCREWDRIVER, (1) STUBBY PHILLIPS SCREWDRIVER
Datasheet
Description
COMBINATION SCREWDRIVER SET TYPE 19 PIECE(S) RUBBER HANDLE MATERIAL PROTO[R] BRAND SET CONTENTS (7) PHILLIPS SCREWDRIVER, (5) STANDARD SCREWDRIVER, (5) CABINET SCREWDRIVER, (1) STUBBY STANDARD SCREWDRIVER, (1) STUBBY PHILLIPS SCREWDRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - J88819 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver Set
J88819
Screwdriver Set J88819
COMBINATION SCREWDRIVER SET TYPE 19 PIECE(S) RUBBER HANDLE MATERIAL PROTO[R] BRAND SET CONTENTS (7) PHILLIPS SCREWDRIVER, (5) STANDARD SCREWDRIVER, (5) CABINET SCREWDRIVER, (1) STUBBY STANDARD SCREWDRIVER, (1) STUBBY PHILLIPS SCREWDRIVER
  • COMBINATION SCREWDRIVER SET TYPE
  • 19 PIECE(S)
  • RUBBER HANDLE MATERIAL
  • PROTO[R] BRAND
  • SET CONTENTS (7) PHILLIPS SCREWDRIVER, (5) STANDARD SCREWDRIVER, (5) CABINET SCREWDRIVER, (1) STUBBY STANDARD SCREWDRIVER, (1) STUBBY PHILLIPS SCREWDRIVER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88819
Product Name Screwdriver Set
Type Standard Screwdriver; Stubby Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 1924379 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Mixed Bit Set
Overall Length 0.9843 to 1.97 inch (25 to 50 mm)
Shaft Material Molybdenum Steel, Chrome Vanadium Steel
View Details
Screwdriver - 34001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details