Proto® Industrial Tools Screwdriver J88206

Description
CABINET TYPE 235 MM OVERALL LENGTH 235 OVERALL LENGTH IN MM 150 MM SHANK LENGTH 150 SHANK LENGTH IN MM ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE 1/8 INCH W TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTO. BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet
Description
CABINET TYPE 235 MM OVERALL LENGTH 235 OVERALL LENGTH IN MM 150 MM SHANK LENGTH 150 SHANK LENGTH IN MM ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE 1/8 INCH W TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTO. BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88206 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88206
Screwdriver J88206
CABINET TYPE 235 MM OVERALL LENGTH 235 OVERALL LENGTH IN MM 150 MM SHANK LENGTH 150 SHANK LENGTH IN MM ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE 1/8 INCH W TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTO. BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
  • CABINET TYPE
  • 235 MM OVERALL LENGTH
  • 235 OVERALL LENGTH IN MM
  • 150 MM SHANK LENGTH
  • 150 SHANK LENGTH IN MM
  • ROUND SHANK TYPE
  • CUSHION GRIP HANDLE STYLE
  • 1/8 INCH W TIP SIZE
  • BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH IN MM - UOM MM
  • SHANK LENGTH IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88206
Product Name Screwdriver
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 1/8 INCH W
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver CAL 36/4 - 810587 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore TT Dial Measuring Torque Screwdriver - 017700 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Torque Range 8 to 40 In-lbs (9.22 to 46.12 kg-cm)
Features Interchangable Head
View Details