Proto® Industrial Tools Screwdriver J88010

Description
STANDARD TYPE 10 INCH SHANK LENGTH 10 SHANK LENGTH - DECIMAL 10 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
STANDARD TYPE 10 INCH SHANK LENGTH 10 SHANK LENGTH - DECIMAL 10 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88010 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88010
Screwdriver J88010
STANDARD TYPE 10 INCH SHANK LENGTH 10 SHANK LENGTH - DECIMAL 10 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • STANDARD TYPE
  • 10 INCH SHANK LENGTH
  • 10 SHANK LENGTH - DECIMAL
  • 10 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88010
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2164 - WAGO
Specs
Drive Type T10
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Ergo Quickset Adjustable Torque Screwdrivers - 060500 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bit Sets - 215797 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.76 inch (70 mm)
Shaft Material Steel
View Details