Proto® Industrial Tools PIPE WRENCH J860HD

Description
HEAVY DUTY CAST IRON BODY, STEEL JAW MATERIAL 60 INCH OVERALL LENGTH 8 INCH MAX. JAW CAPACITY FORGED PROCESS PROTO[R] BRAND WEIGHT 41.4 LB
Datasheet
Description
HEAVY DUTY CAST IRON BODY, STEEL JAW MATERIAL 60 INCH OVERALL LENGTH 8 INCH MAX. JAW CAPACITY FORGED PROCESS PROTO[R] BRAND WEIGHT 41.4 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIPE WRENCH - J860HD - Proto® Industrial Tools
New Britain, CT, USA
PIPE WRENCH
J860HD
PIPE WRENCH J860HD
HEAVY DUTY CAST IRON BODY, STEEL JAW MATERIAL 60 INCH OVERALL LENGTH 8 INCH MAX. JAW CAPACITY FORGED PROCESS PROTO[R] BRAND WEIGHT 41.4 LB
  • HEAVY DUTY CAST IRON BODY, STEEL JAW MATERIAL
  • 60 INCH OVERALL LENGTH
  • 8 INCH MAX. JAW CAPACITY
  • FORGED PROCESS
  • PROTO[R] BRAND
  • WEIGHT 41.4 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J860HD
Product Name PIPE WRENCH
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers