Proto® Industrial Tools Box End Wrench J8185

Description
14 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 1-11/32 INCH X 1-13/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
14 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 1-11/32 INCH X 1-13/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J8185 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J8185
Box End Wrench J8185
14 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 1-11/32 INCH X 1-13/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 14 INCH OVERALL LENGTH
  • 23.8125 SMALLER END SIZE IN MM
  • 25.4 LARGER END SIZE IN MM
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • .9375 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 12 POINT(S)
  • 60 DEG OFFSET ANGLE
  • OUTER DIAMETER 1-11/32 INCH X 1-13/32 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J8185
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details