Proto® Industrial Tools Box End Wrench J8184

Description
12-3/4 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER-1 1/8 INCH X-1 1/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
12-3/4 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER-1 1/8 INCH X-1 1/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J8184 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J8184
Box End Wrench J8184
12-3/4 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER-1 1/8 INCH X-1 1/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 12-3/4 INCH OVERALL LENGTH
  • 19.05 SMALLER END SIZE IN MM
  • 22.225 LARGER END SIZE IN MM
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .75 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 3/4 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 12 POINT(S)
  • 60 DEG OFFSET ANGLE
  • OUTER DIAMETER-1 1/8 INCH X-1 1/4 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J8184
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details