Proto® Industrial Tools Box End Wrench J8183A

Description
11-1/2 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 20.6375 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .8125 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 1-3/16 INCH X-1 1/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
11-1/2 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 20.6375 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .8125 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 1-3/16 INCH X-1 1/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J8183A - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J8183A
Box End Wrench J8183A
11-1/2 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 20.6375 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .8125 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 1-3/16 INCH X-1 1/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 11-1/2 INCH OVERALL LENGTH
  • 17.4625 SMALLER END SIZE IN MM
  • 20.6375 LARGER END SIZE IN MM
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 13/16 LARGER END SIZE - FRACTIONAL
  • .6875 SMALLER END SIZE - DECIMAL
  • .8125 LARGER END SIZE - DECIMAL
  • 11/16 INCH SMALLER END SIZE
  • 13/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • 60 DEG OFFSET ANGLE
  • OUTER DIAMETER 1-3/16 INCH X-1 1/4 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J8183A
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details