Proto® Industrial Tools Box End Wrench J8182

Description
10-1/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 31/32 INCH X-1 1/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
10-1/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 31/32 INCH X-1 1/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J8182 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J8182
Box End Wrench J8182
10-1/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 31/32 INCH X-1 1/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 10-1/4 INCH OVERALL LENGTH
  • 15.875 SMALLER END SIZE IN MM
  • 17.4625 LARGER END SIZE IN MM
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • .6875 LARGER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • 60 DEG OFFSET ANGLE
  • OUTER DIAMETER 31/32 INCH X-1 1/32 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J8182
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details