Proto® Industrial Tools PIPE WRENCH J810PG

Description
CAST IRON BODY, STEEL JAW MATERIAL 10 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO-GRIP[T] BRAND WEIGHT 1.98 LB
Datasheet
Description
CAST IRON BODY, STEEL JAW MATERIAL 10 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO-GRIP[T] BRAND WEIGHT 1.98 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIPE WRENCH - J810PG - Proto® Industrial Tools
New Britain, CT, USA
PIPE WRENCH
J810PG
PIPE WRENCH J810PG
CAST IRON BODY, STEEL JAW MATERIAL 10 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO-GRIP[T] BRAND WEIGHT 1.98 LB
  • CAST IRON BODY, STEEL JAW MATERIAL
  • 10 INCH OVERALL LENGTH
  • 1 1/2 INCH MAX. JAW CAPACITY
  • 1 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • FORGED PROCESS
  • PROTO-GRIP[T] BRAND
  • WEIGHT 1.98 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J810PG
Product Name PIPE WRENCH
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details