Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
2 27/32 INCH OVERALL LENGTH
1 1/4 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
15/16 SOCKET END SIZE - FRACTIONAL
15/16 INCH SOCKET END SIZE
TORQUEPLUS[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
APPLICABLE STANDARD ASME B107.2
NUT DEPTH 13/16 INCH
BOLT CLEARANCE DEPTH 2 1/8 INCH
WEIGHT 0.54 LB