6-POINT TYPE
ALLOY STEEL MATERIAL
2-3/4 INCH OVERALL LENGTH
1-1/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.75 SOCKET END SIZE - DECIMAL
3/4 SOCKET END SIZE - FRACTIONAL
3/4 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
6-POINT TYPE
ALLOY STEEL MATERIAL
2-3/4 INCH OVERALL LENGTH
1-1/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.75 SOCKET END SIZE - DECIMAL
3/4 SOCKET END SIZE - FRACTIONAL
3/4 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
6-POINT TYPE
ALLOY STEEL MATERIAL
2-3/4 INCH OVERALL LENGTH
1-1/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.75 SOCKET END SIZE - DECIMAL
3/4 SOCKET END SIZE - FRACTIONAL
3/4 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN