Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
2 INCH OVERALL LENGTH
11/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
1/4 SOCKET END SIZE - FRACTIONAL
1/4 INCH SOCKET END SIZE
TORQUEPLUS[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
APPLICABLE STANDARD ASME B107.2
NUT DEPTH 9/32 INCH
BOLT CLEARANCE DEPTH 2 1/4 INCH
WEIGHT 0.15 LB