Proto® Industrial Tools Socket Wrench Adapter J7653

Description
REDUCING TYPE BLACK OXIDE FINISH 2-1/16 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE MALE DRIVE END STYLE 3/4 INCH SOCKET END SIZE FEMALE SOCKET END STYLE SQUARE DRIVE END SHAPE ROUND SOCKET END SHAPE APPLICABLE STANDARD ASME B107.2
Datasheet
Description
REDUCING TYPE BLACK OXIDE FINISH 2-1/16 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE MALE DRIVE END STYLE 3/4 INCH SOCKET END SIZE FEMALE SOCKET END STYLE SQUARE DRIVE END SHAPE ROUND SOCKET END SHAPE APPLICABLE STANDARD ASME B107.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Adapter - J7653 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Adapter
J7653
Socket Wrench Adapter J7653
REDUCING TYPE BLACK OXIDE FINISH 2-1/16 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE MALE DRIVE END STYLE 3/4 INCH SOCKET END SIZE FEMALE SOCKET END STYLE SQUARE DRIVE END SHAPE ROUND SOCKET END SHAPE APPLICABLE STANDARD ASME B107.2
  • REDUCING TYPE
  • BLACK OXIDE FINISH
  • 2-1/16 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE END SIZE
  • MALE DRIVE END STYLE
  • 3/4 INCH SOCKET END SIZE
  • FEMALE SOCKET END STYLE
  • SQUARE DRIVE END SHAPE
  • ROUND SOCKET END SHAPE
  • APPLICABLE STANDARD ASME B107.2
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7653
Product Name Socket Wrench Adapter
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
1/2
Specs
Product Type Individual Socket
View Details
50 - Sockets - 3010023 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details