Proto® Industrial Tools Socket Wrench Adapter J7652

Description
REDUCING TYPE 2-1/8 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL MALE DRIVE END STYLE .5 SOCKET END SIZE - DECIMAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE FEMALE SOCKET END STYLE SQUARE DRIVE END SHAPE PROTO. BRAND WEIGHT 0.35 LB DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
REDUCING TYPE 2-1/8 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL MALE DRIVE END STYLE .5 SOCKET END SIZE - DECIMAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE FEMALE SOCKET END STYLE SQUARE DRIVE END SHAPE PROTO. BRAND WEIGHT 0.35 LB DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Adapter - J7652 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Adapter
J7652
Socket Wrench Adapter J7652
REDUCING TYPE 2-1/8 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL MALE DRIVE END STYLE .5 SOCKET END SIZE - DECIMAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE FEMALE SOCKET END STYLE SQUARE DRIVE END SHAPE PROTO. BRAND WEIGHT 0.35 LB DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • REDUCING TYPE
  • 2-1/8 INCH OVERALL LENGTH
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • MALE DRIVE END STYLE
  • .5 SOCKET END SIZE - DECIMAL
  • 1/2 SOCKET END SIZE - FRACTIONAL
  • 1/2 INCH SOCKET END SIZE
  • FEMALE SOCKET END STYLE
  • SQUARE DRIVE END SHAPE
  • PROTO. BRAND
  • WEIGHT 0.35 LB
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7652
Product Name Socket Wrench Adapter
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-12-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details