REDUCING TYPE
1-7/16 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
MALE DRIVE END STYLE
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
FEMALE SOCKET END STYLE
SQUARE DRIVE END SHAPE
PROTO. BRAND
WEIGHT 0.18 LB
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
REDUCING TYPE
1-7/16 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
MALE DRIVE END STYLE
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
FEMALE SOCKET END STYLE
SQUARE DRIVE END SHAPE
PROTO. BRAND
WEIGHT 0.18 LB
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
REDUCING TYPE
1-7/16 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
MALE DRIVE END STYLE
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
FEMALE SOCKET END STYLE
SQUARE DRIVE END SHAPE
PROTO. BRAND
WEIGHT 0.18 LB
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN