Proto® Industrial Tools Socket Wrench Extension J7510

Description
OVERALL LENGTH 10 INCH OVERALL LENGTH - DECIMAL 10 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH IN MM 254 OVERALL LENGTH IN MM - UOM MM SIZE 1/2 INCH SIZE - DECIMAL .5 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1/2 SIZE IN MM 12.7 SIZE IN MM - UOM MM TYPE LOCKING PROTO[R] BRAND STANDARD PACKAGING QUANTITY 1
Datasheet
Description
OVERALL LENGTH 10 INCH OVERALL LENGTH - DECIMAL 10 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH IN MM 254 OVERALL LENGTH IN MM - UOM MM SIZE 1/2 INCH SIZE - DECIMAL .5 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1/2 SIZE IN MM 12.7 SIZE IN MM - UOM MM TYPE LOCKING PROTO[R] BRAND STANDARD PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Extension - J7510 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Extension
J7510
Socket Wrench Extension J7510
OVERALL LENGTH 10 INCH OVERALL LENGTH - DECIMAL 10 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH IN MM 254 OVERALL LENGTH IN MM - UOM MM SIZE 1/2 INCH SIZE - DECIMAL .5 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1/2 SIZE IN MM 12.7 SIZE IN MM - UOM MM TYPE LOCKING PROTO[R] BRAND STANDARD PACKAGING QUANTITY 1
  • OVERALL LENGTH 10 INCH
  • OVERALL LENGTH - DECIMAL 10
  • OVERALL LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - FRACTIONAL 10
  • OVERALL LENGTH IN MM 254
  • OVERALL LENGTH IN MM - UOM MM
  • SIZE 1/2 INCH
  • SIZE - DECIMAL .5
  • SIZE - DECIMAL - UOM IN
  • SIZE - FRACTIONAL 1/2
  • SIZE IN MM 12.7
  • SIZE IN MM - UOM MM
  • TYPE LOCKING
  • PROTO[R] BRAND
  • STANDARD PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7510
Product Name Socket Wrench Extension
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1883006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 30704 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 4 mm
View Details