Proto® Industrial Tools Universal Joint Drive Socket J74418MP

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 2 5/8 INCH OVERALL LENGTH 3/4 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 1/4 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1/2 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.54 LB
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 2 5/8 INCH OVERALL LENGTH 3/4 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 1/4 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1/2 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.54 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J74418MP - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J74418MP
Universal Joint Drive Socket J74418MP
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 2 5/8 INCH OVERALL LENGTH 3/4 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 1/4 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1/2 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.54 LB
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 5/8 INCH OVERALL LENGTH
  • 3/4 INCH SOCKET LENGTH
  • HEAT TREATED PROCESS
  • 1 1/4 INCH BODY DIAMETER
  • 30 DEG ANGLE
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 18 MM SOCKET END SIZE
  • 18 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 1/2 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • WEIGHT 0.54 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J74418MP
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Specs
Product Type Individual Socket
View Details
60IMP - IMPACT sockets - 26010027 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 2
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details