Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
2 3/8 INCH OVERALL LENGTH
2 5/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
38 MM SOCKET END SIZE
38 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 1 3/16 INCH
BOLT CLEARANCE DEPTH 1 11/32 INCH
WEIGHT 0.96 LB