Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
2 INCH OVERALL LENGTH
1 29/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
34 MM SOCKET END SIZE
34 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 1 1/64 INCH
BOLT CLEARANCE DEPTH 1 9/32 INCH
WEIGHT 1 LB