8-POINT TYPE
ALLOY STEEL MATERIAL
1-3/4 INCH OVERALL LENGTH
1-3/4 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1 SOCKET END SIZE - DECIMAL
1 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
8-POINT TYPE
ALLOY STEEL MATERIAL
1-3/4 INCH OVERALL LENGTH
1-3/4 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1 SOCKET END SIZE - DECIMAL
1 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
8-POINT TYPE
ALLOY STEEL MATERIAL
1-3/4 INCH OVERALL LENGTH
1-3/4 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1 SOCKET END SIZE - DECIMAL
1 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
8-POINT TYPE
ALLOY STEEL MATERIAL
1-3/4 INCH OVERALL LENGTH
1-3/4 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1 SOCKET END SIZE - DECIMAL
1 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A