Proto® Industrial Tools Universal Joint Drive Socket J74288P

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 9/32 INCH OVERALL LENGTH 1 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 45/64 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 15/16 SOCKET END SIZE - FRACTIONAL 1 15/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 1 45/64 INCH NOSE DIAMETER 13/16 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 1.86 LB
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 9/32 INCH OVERALL LENGTH 1 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 45/64 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 15/16 SOCKET END SIZE - FRACTIONAL 1 15/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 1 45/64 INCH NOSE DIAMETER 13/16 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 1.86 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J74288P - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J74288P
Universal Joint Drive Socket J74288P
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 9/32 INCH OVERALL LENGTH 1 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 45/64 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 15/16 SOCKET END SIZE - FRACTIONAL 1 15/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 1 45/64 INCH NOSE DIAMETER 13/16 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 1.86 LB
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 9/32 INCH OVERALL LENGTH
  • 1 INCH SOCKET LENGTH
  • HEAT TREATED PROCESS
  • 1 45/64 INCH BODY DIAMETER
  • 30 DEG ANGLE
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 15/16 SOCKET END SIZE - FRACTIONAL
  • 1 15/16 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 1 45/64 INCH NOSE DIAMETER
  • 13/16 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • WEIGHT 1.86 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J74288P
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
Specs
Product Type Socket Extension
View Details