Proto® Industrial Tools Universal Joint Drive Socket J74284P

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 2 15/16 INCH OVERALL LENGTH 13/16 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 13/32 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/16 SOCKET END SIZE - FRACTIONAL 1 1/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 1 13/32 INCH NOSE DIAMETER 9/16 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 1.72 LB
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 2 15/16 INCH OVERALL LENGTH 13/16 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 13/32 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/16 SOCKET END SIZE - FRACTIONAL 1 1/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 1 13/32 INCH NOSE DIAMETER 9/16 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 1.72 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J74284P - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J74284P
Universal Joint Drive Socket J74284P
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 2 15/16 INCH OVERALL LENGTH 13/16 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 13/32 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/16 SOCKET END SIZE - FRACTIONAL 1 1/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 1 13/32 INCH NOSE DIAMETER 9/16 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 1.72 LB
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 15/16 INCH OVERALL LENGTH
  • 13/16 INCH SOCKET LENGTH
  • HEAT TREATED PROCESS
  • 1 13/32 INCH BODY DIAMETER
  • 30 DEG ANGLE
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 1/16 SOCKET END SIZE - FRACTIONAL
  • 1 1/16 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 1 13/32 INCH NOSE DIAMETER
  • 9/16 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • WEIGHT 1.72 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J74284P
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
TCS 52/17 - 1/2
Specs
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details