Proto® Industrial Tools Universal Joint Drive Socket J74276P

Description
ALLOY STEEL MATERIAL 2 19/32 INCH OVERALL LENGTH 3/4 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 1/16 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 27/32 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.2 WEIGHT 0.36 LB
Datasheet
Description
ALLOY STEEL MATERIAL 2 19/32 INCH OVERALL LENGTH 3/4 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 1/16 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 27/32 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.2 WEIGHT 0.36 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J74276P - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J74276P
Universal Joint Drive Socket J74276P
ALLOY STEEL MATERIAL 2 19/32 INCH OVERALL LENGTH 3/4 INCH SOCKET LENGTH HEAT TREATED PROCESS 1 1/16 INCH BODY DIAMETER 30 DEG ANGLE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 27/32 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.2 WEIGHT 0.36 LB
  • ALLOY STEEL MATERIAL
  • 2 19/32 INCH OVERALL LENGTH
  • 3/4 INCH SOCKET LENGTH
  • HEAT TREATED PROCESS
  • 1 1/16 INCH BODY DIAMETER
  • 30 DEG ANGLE
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 9/16 SOCKET END SIZE - FRACTIONAL
  • 9/16 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 27/32 INCH NOSE DIAMETER
  • 1/2 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.2
  • WEIGHT 0.36 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J74276P
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-12-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details