Description
6-POINT TYPE
ALLOY STEEL MATERIAL
44.5 MM OVERALL LENGTH
34.9 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1/4 SOCKET END SIZE - FRACTIONAL
25 MM SOCKET END SIZE
25 SOCKET END SIZE IN MM
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM