Proto® Industrial Tools Drive Socket J7423MT

Description
12 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 5/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.33M, AS954E S3.8.1 NUT DEPTH 27/32 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.3 LB
Datasheet
Description
12 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 5/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.33M, AS954E S3.8.1 NUT DEPTH 27/32 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7423MT - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7423MT
Drive Socket J7423MT
12 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 5/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.33M, AS954E S3.8.1 NUT DEPTH 27/32 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.3 LB
  • 12 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 1 5/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 23 MM SOCKET END SIZE
  • 23 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.33M, AS954E S3.8.1
  • NUT DEPTH 27/32 INCH
  • BOLT CLEARANCE DEPTH 21/32 INCH
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7423MT
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1620302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Bi-hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC1212 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details