Proto® Industrial Tools Drive Socket J7422

Description
12-POINT TYPE ALLOY STEEL MATERIAL 1-1/2 INCH OVERALL LENGTH 1-1/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL .6875 SOCKET END SIZE - DECIMAL 11/16 SOCKET END SIZE - FRACTIONAL 11/16 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
12-POINT TYPE ALLOY STEEL MATERIAL 1-1/2 INCH OVERALL LENGTH 1-1/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL .6875 SOCKET END SIZE - DECIMAL 11/16 SOCKET END SIZE - FRACTIONAL 11/16 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7422 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7422
Drive Socket J7422
12-POINT TYPE ALLOY STEEL MATERIAL 1-1/2 INCH OVERALL LENGTH 1-1/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL .6875 SOCKET END SIZE - DECIMAL 11/16 SOCKET END SIZE - FRACTIONAL 11/16 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 12-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 1-1/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • .6875 SOCKET END SIZE - DECIMAL
  • 11/16 SOCKET END SIZE - FRACTIONAL
  • 11/16 INCH SOCKET END SIZE
  • APPLICABLE STANDARD ANSI B107.2
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7422
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Impact Sockets - 1370921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 32226 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details