12-POINT TYPE
ALLOY STEEL MATERIAL
1-1/2 INCH OVERALL LENGTH
15/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
12-POINT TYPE
ALLOY STEEL MATERIAL
1-1/2 INCH OVERALL LENGTH
15/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
12-POINT TYPE
ALLOY STEEL MATERIAL
1-1/2 INCH OVERALL LENGTH
15/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN