Proto® Industrial Tools Drive Socket J7414MT

Description
12-POINT TYPE ALLOY STEEL MATERIAL 38.1 MM OVERALL LENGTH 23.7 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12-POINT TYPE ALLOY STEEL MATERIAL 38.1 MM OVERALL LENGTH 23.7 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7414MT - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7414MT
Drive Socket J7414MT
12-POINT TYPE ALLOY STEEL MATERIAL 38.1 MM OVERALL LENGTH 23.7 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 38.1 MM OVERALL LENGTH
  • 23.7 MM OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 14 MM SOCKET END SIZE
  • 14 SOCKET END SIZE IN MM
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7414MT
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
1/2
Specs
Product Type Individual Socket
View Details
45 - Sockets - 2010012 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details