6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
15/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
7/16 SOCKET END SIZE - FRACTIONAL
7/16 INCH SOCKET END SIZE
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.2
NUT DEPTH 1/4 INCH
WEIGHT 0.19 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
15/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
7/16 SOCKET END SIZE - FRACTIONAL
7/16 INCH SOCKET END SIZE
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.2
NUT DEPTH 1/4 INCH
WEIGHT 0.19 LB
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
15/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
7/16 SOCKET END SIZE - FRACTIONAL
7/16 INCH SOCKET END SIZE
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.2
NUT DEPTH 1/4 INCH
WEIGHT 0.19 LB