Proto® Industrial Tools Drive Socket J7413M

Description
6-POINT TYPE ALLOY STEEL MATERIAL 38.1 MM OVERALL LENGTH 23.8 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 38.1 MM OVERALL LENGTH 23.8 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7413M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7413M
Drive Socket J7413M
6-POINT TYPE ALLOY STEEL MATERIAL 38.1 MM OVERALL LENGTH 23.8 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 38.1 MM OVERALL LENGTH
  • 23.8 MM OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 13 MM SOCKET END SIZE
  • 13 SOCKET END SIZE IN MM
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7413M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
1/2
Specs
Product Type Individual Socket
View Details
ES 52/17 - 1/2
Stahlwille North America
Specs
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details