Proto® Industrial Tools Drive Socket J7336H

Description
6-POINT TYPE ALLOY STEEL MATERIAL 3-1/2 INCH OVERALL LENGTH 1-5/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 1.125 SOCKET END SIZE - DECIMAL 1-1/8 SOCKET END SIZE - FRACTIONAL 1-1/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 3-1/2 INCH OVERALL LENGTH 1-5/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 1.125 SOCKET END SIZE - DECIMAL 1-1/8 SOCKET END SIZE - FRACTIONAL 1-1/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7336H - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7336H
Drive Socket J7336H
6-POINT TYPE ALLOY STEEL MATERIAL 3-1/2 INCH OVERALL LENGTH 1-5/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 1.125 SOCKET END SIZE - DECIMAL 1-1/8 SOCKET END SIZE - FRACTIONAL 1-1/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 1-5/8 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1.125 SOCKET END SIZE - DECIMAL
  • 1-1/8 SOCKET END SIZE - FRACTIONAL
  • 1-1/8 INCH SOCKET END SIZE
  • APPLICABLE STANDARD ANSI B107.2
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7336H
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details