Proto® Industrial Tools Drive Socket J7334M

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 1 15/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 34 MM SOCKET END SIZE 34 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.33M NUT DEPTH 1 25/64 INCH BOLT CLEARANCE DEPTH 2 27/32 INCH WEIGHT 1.5 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 1 15/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 34 MM SOCKET END SIZE 34 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.33M NUT DEPTH 1 25/64 INCH BOLT CLEARANCE DEPTH 2 27/32 INCH WEIGHT 1.5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7334M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7334M
Drive Socket J7334M
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 1 15/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 34 MM SOCKET END SIZE 34 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.33M NUT DEPTH 1 25/64 INCH BOLT CLEARANCE DEPTH 2 27/32 INCH WEIGHT 1.5 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 1/2 INCH OVERALL LENGTH
  • 1 15/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 34 MM SOCKET END SIZE
  • 34 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • APPLICABLE STANDARD ASME B107.33M
  • NUT DEPTH 1 25/64 INCH
  • BOLT CLEARANCE DEPTH 2 27/32 INCH
  • WEIGHT 1.5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7334M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
1/2
Specs
Product Type Individual Socket
View Details
55 - Sockets - 5010046 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 1
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details