Description
12-POINT TYPE
ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
1-1/2 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1.0625 SOCKET END SIZE - DECIMAL
1-1/16 SOCKET END SIZE - FRACTIONAL
1-1/16 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN