Proto® Industrial Tools Drive Socket J7328HT

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 1 3/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.2 NUT DEPTH 1 13/32 INCH BOLT CLEARANCE DEPTH 1 7/16 INCH WEIGHT 0.58 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 1 3/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.2 NUT DEPTH 1 13/32 INCH BOLT CLEARANCE DEPTH 1 7/16 INCH WEIGHT 0.58 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7328HT - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7328HT
Drive Socket J7328HT
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 1 3/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.2 NUT DEPTH 1 13/32 INCH BOLT CLEARANCE DEPTH 1 7/16 INCH WEIGHT 0.58 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 1/2 INCH OVERALL LENGTH
  • 1 3/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 7/8 SOCKET END SIZE - FRACTIONAL
  • 7/8 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • APPLICABLE STANDARD ASME B107.2
  • NUT DEPTH 1 13/32 INCH
  • BOLT CLEARANCE DEPTH 1 7/16 INCH
  • WEIGHT 0.58 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7328HT
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65701 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details