6-POINT TYPE
ALLOY STEEL MATERIAL
82.6 MM OVERALL LENGTH
30.6 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
21 MM SOCKET END SIZE
21 SOCKET END SIZE IN MM
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
6-POINT TYPE
ALLOY STEEL MATERIAL
82.6 MM OVERALL LENGTH
30.6 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
21 MM SOCKET END SIZE
21 SOCKET END SIZE IN MM
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6-POINT TYPE
ALLOY STEEL MATERIAL
82.6 MM OVERALL LENGTH
30.6 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
21 MM SOCKET END SIZE
21 SOCKET END SIZE IN MM
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM