Proto® Industrial Tools Drive Socket J7320M

Description
6-POINT TYPE ALLOY STEEL MATERIAL 82.6 MM OVERALL LENGTH 29.4 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 82.6 MM OVERALL LENGTH 29.4 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7320M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7320M
Drive Socket J7320M
6-POINT TYPE ALLOY STEEL MATERIAL 82.6 MM OVERALL LENGTH 29.4 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 82.6 MM OVERALL LENGTH
  • 29.4 MM OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 20 MM SOCKET END SIZE
  • 20 SOCKET END SIZE IN MM
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7320M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T25
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details