Proto® Industrial Tools Drive Socket J7312MHT

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/4 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.33M NUT DEPTH 7/16 INCH BOLT CLEARANCE DEPTH 2 5/32 INCH WEIGHT 0.45 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/4 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.33M NUT DEPTH 7/16 INCH BOLT CLEARANCE DEPTH 2 5/32 INCH WEIGHT 0.45 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7312MHT - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7312MHT
Drive Socket J7312MHT
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/4 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.33M NUT DEPTH 7/16 INCH BOLT CLEARANCE DEPTH 2 5/32 INCH WEIGHT 0.45 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 1/4 INCH OVERALL LENGTH
  • 15/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • APPLICABLE STANDARD ASME B107.33M
  • NUT DEPTH 7/16 INCH
  • BOLT CLEARANCE DEPTH 2 5/32 INCH
  • WEIGHT 0.45 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7312MHT
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC1258 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details