6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
3 1/4 INCH OVERALL LENGTH
15/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
10 MM SOCKET END SIZE
10 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 3/8 INCH
BOLT CLEARANCE DEPTH 2 7/32 INCH
WEIGHT 0.43 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
3 1/4 INCH OVERALL LENGTH
15/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
10 MM SOCKET END SIZE
10 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 3/8 INCH
BOLT CLEARANCE DEPTH 2 7/32 INCH
WEIGHT 0.43 LB
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
3 1/4 INCH OVERALL LENGTH
15/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
10 MM SOCKET END SIZE
10 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 3/8 INCH
BOLT CLEARANCE DEPTH 2 7/32 INCH
WEIGHT 0.43 LB