Proto® Industrial Tools Drive Socket J7290-4M

Description
ALLOY STEEL MATERIAL 69.1 MM OVERALL LENGTH 3/8 / 1/2 INCH DRIVE END SIZE 4 MM SOCKET END SIZE 4 SOCKET END SIZE IN MM PROTO. BRAND SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL 69.1 MM OVERALL LENGTH 3/8 / 1/2 INCH DRIVE END SIZE 4 MM SOCKET END SIZE 4 SOCKET END SIZE IN MM PROTO. BRAND SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7290-4M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7290-4M
Drive Socket J7290-4M
ALLOY STEEL MATERIAL 69.1 MM OVERALL LENGTH 3/8 / 1/2 INCH DRIVE END SIZE 4 MM SOCKET END SIZE 4 SOCKET END SIZE IN MM PROTO. BRAND SOCKET END SIZE IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • 69.1 MM OVERALL LENGTH
  • 3/8 / 1/2 INCH DRIVE END SIZE
  • 4 MM SOCKET END SIZE
  • 4 SOCKET END SIZE IN MM
  • PROTO. BRAND
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7290-4M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
Specs
Product Type Individual Socket
View Details