Proto® Industrial Tools Adjustable Wrench J724L

Description
AUTOMATIC LOCK TYPE 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL 2-7/16 INCH MAX. JAW CAPACITY 2.4375 MAX. JAW CAPACITY - DECIMAL 2-7/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
AUTOMATIC LOCK TYPE 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL 2-7/16 INCH MAX. JAW CAPACITY 2.4375 MAX. JAW CAPACITY - DECIMAL 2-7/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J724L - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J724L
Adjustable Wrench J724L
AUTOMATIC LOCK TYPE 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL 2-7/16 INCH MAX. JAW CAPACITY 2.4375 MAX. JAW CAPACITY - DECIMAL 2-7/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • AUTOMATIC LOCK TYPE
  • 24 INCH OVERALL LENGTH
  • 24 OVERALL LENGTH - FRACTIONAL
  • 24 OVERALL LENGTH - DECIMAL
  • 2-7/16 INCH MAX. JAW CAPACITY
  • 2.4375 MAX. JAW CAPACITY - DECIMAL
  • 2-7/16 MAX. JAW CAPACITY - FRACTIONAL
  • CLIK-STOP. BRAND
  • ANSI B107.8M
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J724L
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details