6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
1 7/32 INCH OVERALL LENGTH
29/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
5/8 SOCKET END SIZE - FRACTIONAL
5/8 INCH SOCKET END SIZE
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 23/64 INCH
WEIGHT 0.16 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
1 7/32 INCH OVERALL LENGTH
29/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
5/8 SOCKET END SIZE - FRACTIONAL
5/8 INCH SOCKET END SIZE
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 23/64 INCH
WEIGHT 0.16 LB
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
1 7/32 INCH OVERALL LENGTH
29/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
5/8 SOCKET END SIZE - FRACTIONAL
5/8 INCH SOCKET END SIZE
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 23/64 INCH
WEIGHT 0.16 LB