6-POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
39 PIECE(S)
3/8 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SET CONTENTS (19) 3/8 INCH DRIVE SOCKETS, (19) SOCKET CLIPS, (1) SOCKET BAR
Proto® Industrial Tools
Done
Datasheet
Description
6-POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
39 PIECE(S)
3/8 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SET CONTENTS (19) 3/8 INCH DRIVE SOCKETS, (19) SOCKET CLIPS, (1) SOCKET BAR
6-POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
39 PIECE(S)
3/8 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SET CONTENTS (19) 3/8 INCH DRIVE SOCKETS, (19) SOCKET CLIPS, (1) SOCKET BAR
6-POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
39 PIECE(S)
3/8 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SET CONTENTS (19) 3/8 INCH DRIVE SOCKETS, (19) SOCKET CLIPS, (1) SOCKET BAR