Proto® Industrial Tools Drive Socket J7216TX

Description
ALLOY STEEL MATERIAL 1-1/4 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL E16 SOCKET END SIZE - FRACTIONAL E16 SOCKET END SIZE DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
ALLOY STEEL MATERIAL 1-1/4 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL E16 SOCKET END SIZE - FRACTIONAL E16 SOCKET END SIZE DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7216TX - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7216TX
Drive Socket J7216TX
ALLOY STEEL MATERIAL 1-1/4 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL E16 SOCKET END SIZE - FRACTIONAL E16 SOCKET END SIZE DRIVE END SIZE - DECIMAL - UOM IN
  • ALLOY STEEL MATERIAL
  • 1-1/4 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • E16 SOCKET END SIZE - FRACTIONAL
  • E16 SOCKET END SIZE
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7216TX
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-16 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 32 mm
View Details