Proto® Industrial Tools DRIVE SOCKET SET J72149M

Description
6 POINT TYPE 18 PIECE(S) (18) 1/2 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM WEIGHT 9.32 LB WITH (2) SOCKET BAR, (1) 1/2 INCH DRIVE SOCKET CLIP
Datasheet
Description
6 POINT TYPE 18 PIECE(S) (18) 1/2 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM WEIGHT 9.32 LB WITH (2) SOCKET BAR, (1) 1/2 INCH DRIVE SOCKET CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - J72149M - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
J72149M
DRIVE SOCKET SET J72149M
6 POINT TYPE 18 PIECE(S) (18) 1/2 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM WEIGHT 9.32 LB WITH (2) SOCKET BAR, (1) 1/2 INCH DRIVE SOCKET CLIP
  • 6 POINT TYPE
  • 18 PIECE(S)
  • (18) 1/2 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM
  • WEIGHT 9.32 LB
  • WITH (2) SOCKET BAR, (1) 1/2 INCH DRIVE SOCKET CLIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J72149M
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 49-66-4465 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details