Proto® Industrial Tools DRIVE SOCKET SET J72143M

Description
6 POINT TYPE 7 PIECE(S) (7) 1/2 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.32 LB WITH 1/2 INCH DRIVE SOCKET CLIP, SOCKET BAR
Datasheet
Description
6 POINT TYPE 7 PIECE(S) (7) 1/2 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.32 LB WITH 1/2 INCH DRIVE SOCKET CLIP, SOCKET BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - J72143M - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
J72143M
DRIVE SOCKET SET J72143M
6 POINT TYPE 7 PIECE(S) (7) 1/2 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.32 LB WITH 1/2 INCH DRIVE SOCKET CLIP, SOCKET BAR
  • 6 POINT TYPE
  • 7 PIECE(S)
  • (7) 1/2 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • SOCKET SIZE 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 3.32 LB
  • WITH 1/2 INCH DRIVE SOCKET CLIP, SOCKET BAR
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J72143M
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-17-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 17 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details